SNV - SN EN ISO 11592-2
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
Document History
SN EN ISO 11592-2
November 1, 2021
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
A description is not available for this item.