JSA - JIS G 3508-1

Boron steels for cold heading –– Part 1: Wire rods

active, Most Current
Organization: JSA
Publication Date: 20 April 2021
Status: active
Page Count: 29
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies requirements for the boron steel wire rods for cold heading (hereafter referred to as wire rods) which are mainly used for manufacture of the boron steel wires for cold heading.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4954 : 2018 Steels for cold heading and cold extruding (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3508-1
April 20, 2021
Boron steels for cold heading –– Part 1: Wire rods
This Standard specifies requirements for the boron steel wire rods for cold heading (hereafter referred to as wire rods) which are mainly used for manufacture of the boron steel wires for cold...
October 20, 2010
Boron steels for cold heading - Part 1: Wire rods
This Standard specifies the boron steel wire rods for cold heading (hereafter referred to as the "wire rods") which are mainly used for manufacture of the boron steel wires for cold heading. NOTE:...
June 1, 2009
Boron Steels for Cold Heading-Part 1: Wire Rods
A description is not available for this item.
January 20, 2005
Boron Steels for Cold Heading - Part 1: Wire Rods
A description is not available for this item.

References

Advertisement