ECIA - EIA-364-112

TP-112 Contact Resistance and Current Rating of Parallel Circuits Test Procedure for Electrical Connectors, Contacts and Sockets

active, Most Current
Organization: ECIA
Publication Date: 1 January 2010
Status: active
Page Count: 20
scope:

This procedure applies to connectors and sockets when multiple circuits are electrically connected in a parallel configuration and there is a need to determine the expected parallel resistance and or current rating.

Document History

EIA-364-112
January 1, 2010
TP-112 Contact Resistance and Current Rating of Parallel Circuits Test Procedure for Electrical Connectors, Contacts and Sockets
This procedure applies to connectors and sockets when multiple circuits are electrically connected in a parallel configuration and there is a need to determine the expected parallel resistance and or...
January 1, 2010
TP-112 Contact Resistance and Current Rating of Parallel Circuits Test Procedure for Electrical Connectors, Contacts and Sockets
This procedure applies to connectors and sockets when multiple circuits are electrically connected in a parallel configuration and there is a need to determine the expected parallel resistance and or...
January 1, 2010
TP-112 CONTACT RESISTANCE AND CURRENT RATING OF PARALLEL CIRCUITS TEST PROCEDURE FOR ELECTRICAL CONNECTORS, CONTACTS AND SOCKETS
This procedure applies to connectors and sockets when multiple circuits are electrically connected in a parallel configuration and there is a need to determine the expected parallel resistance and or...
Advertisement