JSA - JIS G 1232-2

Iron and steel — Determination of zirconium — Part 2: Xylenol orange spectrophotometric method after fluoride coprecipitation separation

active, Most Current
Organization: JSA
Publication Date: 20 May 2021
Status: active
Page Count: 11
ICS Code (Steels): 77.080.20
scope:

This Japanese Industrial Standard specifies xylenol orange spectrophotometric method after fluoride coprecipitation separation among the methods for determination of zirconium in steel.

This method is applicable to determination of zirconium content (mass fraction) of 0.01 % or over up to and including 0.60 % in steel with niobium content (mass fraction) of 3 % or less.

NOTE The determination range in JIS G 1232 series is shown in Table 1.

Document History

JIS G 1232-2
May 20, 2021
Iron and steel — Determination of zirconium — Part 2: Xylenol orange spectrophotometric method after fluoride coprecipitation separation
This Japanese Industrial Standard specifies xylenol orange spectrophotometric method after fluoride coprecipitation separation among the methods for determination of zirconium in steel. This method...

References

Advertisement