JSA - JIS G 1235-1
Iron and steel — Determination of antimony — Part 1: Rhodamine B spectrophotometric method after extraction of chloride
| Organization: | JSA |
| Publication Date: | 20 May 2021 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This Japanese Industrial Standard specifies rhodamine B spectrophotometric method after extraction of chloride among the methods for determination of antimony in iron and steel.
This method is applicable to determination of antimony content (mass fraction) of 0.001 % or over up to and including 0.02 % in iron and steel.
NOTE The determination range in JIS G 1235 series is shown in Table 1.
Document History