JSA - JIS G 1235-2

Iron and steel — Determination of antimony — Part 2: Spectrophotometric method after extraction of brilliant green complex

active, Most Current
Organization: JSA
Publication Date: 20 May 2021
Status: active
Page Count: 11
ICS Code (Ferrous metals in general): 77.080.01
scope:

This Japanese Industrial Standard specifies the spectrophotometric method after extraction of brilliant green complex among the methods for determination of antimony in iron and steel.

This method is applicable to determination of antimony content (mass fraction) of 0.001 % or over up to and including 0.02 % in iron and steel.

NOTE The determination range in JIS G 1235 series is shown in Table 1.

Document History

JIS G 1235-2
May 20, 2021
Iron and steel — Determination of antimony — Part 2: Spectrophotometric method after extraction of brilliant green complex
This Japanese Industrial Standard specifies the spectrophotometric method after extraction of brilliant green complex among the methods for determination of antimony in iron and steel. This method...

References

Advertisement