ISO - 21013-1

Cryogenic vessels — Pressure-relief accessories for cryogenic service — Part 1: Reclosable pressure-relief valves

active, Most Current
Organization: ISO
Publication Date: 1 December 2021
Status: active
Page Count: 16
ICS Code (Cryogenic vessels): 23.020.40
scope:

This document specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids below −10 °C in addition to operation at ambient temperatures from ambient to cryogenic.

This document is applicable to valves not exceeding a size of DN 150 designed to relieve single-phase vapours or gases. A valve can be specified, constructed and tested such that it is suitable for use with more than one gas or with mixtures of gases.

NOTE This document does not provide methods for determining the capacity of relief valve(s) for a particular cryogenic vessel. Such methods are provided in ISO 21013-3.

Document History

21013-1
December 1, 2021
Cryogenic vessels — Pressure-relief accessories for cryogenic service — Part 1: Reclosable pressure-relief valves
This document specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids below −10 °C in addition to...
June 15, 2008
Cryogenic vessels — Pressure-relief accessories for cryogenic service — Part 1: Reclosable pressure-relief valves
This International Standard specifies the requirements for the design, manufacture and testing of pressure relief valves for cryogenic service, i.e. for operation with cryogenic fluids in addition to...

References

Advertisement