DIN EN ISO 5167-5

Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/DIS 5167-5:2021); German and English version prEN ISO 5167-5:2021

inactive
Organization: DIN
Publication Date: 1 January 2022
Status: inactive
Page Count: 46
ICS Code (Flow in closed conduits): 17.120.10

Document History

August 1, 2023
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO 5167-5:2022)
A description is not available for this item.
DIN EN ISO 5167-5
January 1, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/DIS 5167-5:2021); German and English version prEN ISO 5167-5:2021
A description is not available for this item.
October 1, 2016
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO 5167-5:2016)
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of...
Advertisement