CEN - EN ISO 20932-1

Textiles - Determination of the elasticity of fabrics - Part 1: Strip tests

active, Most Current
Organization: CEN
Publication Date: 1 February 2020
Status: active
Page Count: 28
ICS Code (Textile fabrics): 59.080.30
scope:

This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow fabrics.

Document History

EN ISO 20932-1
February 1, 2020
Textiles - Determination of the elasticity of fabrics - Part 1: Strip tests
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
February 1, 2020
Textiles - Determination of the elasticity of fabrics - Part 1: Strip tests
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...

References

Advertisement