AENOR - UNE-EN ISO 1179-3

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H) (ISO 1179-3:2007)

active, Most Current
Organization: AENOR
Publication Date: 13 May 2009
Status: active
Page Count: 20
ICS Code (Special screw threads): 21.040.30
ICS Code (Piping and couplings): 23.100.40

Document History

UNE-EN ISO 1179-3
May 13, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H) (ISO 1179-3:2007)
A description is not available for this item.
Advertisement