SNV - SN EN ISO 7668

Anodizing of aluminium and its alloys - Measurement of specular réfléctancé and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 21
ICS Code (Surface treatment): 25.220.20

Document History

SN EN ISO 7668
October 1, 2021
Anodizing of aluminium and its alloys - Measurement of specular réfléctancé and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
A description is not available for this item.
February 1, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
A description is not available for this item.
Advertisement