SNV - SN EN ISO 11592-2

Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m

active, Most Current
Organization: SNV
Publication Date: 1 November 2021
Status: active
Page Count: 16
ICS Code (Small craft): 47.080

Document History

SN EN ISO 11592-2
November 1, 2021
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
A description is not available for this item.
Advertisement