BSI - BS EN ISO 11592-2 - TC
Tracked Changes (Redline) - Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
active, Most Current
| Organization: | BSI |
| Publication Date: | 23 December 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Small craft): | 47.080 |
Document History
BS EN ISO 11592-2 - TC
December 23, 2021
Tracked Changes (Redline) - Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 2: Craft with a length of hull between 8 m and 24 m
A description is not available for this item.