DS/EN ISO 23864

Non‐destructive testing of welds – Ultrasonic testing – Use of automated total focusing technique (TFM) and related technologies (ISO 23864:2021)

active, Most Current
Organization: DS
Publication Date: 20 December 2021
Status: active
Page Count: 46
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies the application of the FMC/TFM technology for the ultrasonic testing of fusionwelded joints in metallic materials of minimum thickness 3.2 mm. It's is applicable only to components with welds fabricated using metals which lead to isotropic (constant properties in all directions) and homogeneous conditions. These classes of materials include welds in low carbon alloy steels and common aerospace grade aluminum and titanium alloys, provided they are homogeneous and isotropic.

Document History

DS/EN ISO 23864
December 20, 2021
Non‐destructive testing of welds – Ultrasonic testing – Use of automated total focusing technique (TFM) and related technologies (ISO 23864:2021)
This document specifies the application of the FMC/TFM technology for the ultrasonic testing of fusionwelded joints in metallic materials of minimum thickness 3.2 mm. It's is applicable only to...
Non‐destructive testing of welds – Ultrasonic testing – Use of automated total focusing technique (TFM) and related technologies (ISO 23864:2021)
This document specifies the application of the FMC/TFM technology for the ultrasonic testing of fusionwelded joints in metallic materials of minimum thickness 3.2 mm. It's is applicable only to...
Advertisement