DSF/ISO/DIS 13704
Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
ISO 13704:2007 specifies the requirements and gives recommendations for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated component fittings for petroleum-refinery heaters. These procedures are appropriate for designing tubes for service in both corrosive and non-corrosive applications. These procedures have been developed specifically for the design of refinery and related process-fired heater tubes (direct-fired, heat-absorbing tubes within enclosures). ISO 13704:2007 does not give recommendations for tube retirement thickness; Annex A describes a technique for estimating the life remaining for a heater tube. The procedures given in ISO 13704:2007 are not intended to be used for the design of external piping.
Document History