DS/ISO 17738-1
Thermal insulation products – Exterior insulation finish systems – Part 1: Materials
| Organization: | DS |
| Publication Date: | 20 December 2021 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This document outlines requirements for exterior insulation and finish systems (EIFS), used in combination with a drained air space as an exterior wall cladding system. The document includes requirements for a water resistive barrier assembly that are used as part of EIFS. This document outlines testing procedures with pass/fail criteria for an exterior insulation and finish system. The procedures cover the liquid applied water resistive barrier, which forms a second line of defense against water penetration, individual material components and the complete system to demonstrate durability. The use of mechanical fasteners is outside the scope of this document. In EIFS, the thermal insulation boards support the base coat with integral glass fibre reinforcing mesh. Systems where the reinforcement is the supporting element of the rendering, e.g. conventional stucco, are not covered by this document.
Document History