DS/EN ISO 18363-1

Animal and vegetable fats and oils – Determination of fatty-acid-bound chloropropanediols (MCPDs) and glycidol by GC/MS – Part 1: Method using fast alkaline transesterification and measurement for 3-MCPD and differential measurement for glycidol (ISO 18363-1:2015)

active, Most Current
Organization: DS
Publication Date: 20 December 2021
Status: active
Page Count: 24
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This part of ISO 18363 describes a procedure for the indirect determination of 3-MCPD esters (bound 3-MCPD) and possible free 3-MCPD after alkaline catalysed ester cleavage and derivatization with phenylboronic acid (PBA). Furthermore, this part of ISO 18363 enables the indirect determination of glycidyl esters (bound glycidol) under the assumption that no other substances are present that react at room temperature with inorganic chloride to generate 3-MCPD. This part of ISO 18363 is applicable to solid and liquid fats and oils. Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this part of ISO 18363.

Document History

DS/EN ISO 18363-1
December 20, 2021
Animal and vegetable fats and oils – Determination of fatty-acid-bound chloropropanediols (MCPDs) and glycidol by GC/MS – Part 1: Method using fast alkaline transesterification and measurement for 3-MCPD and differential measurement for glycidol (ISO 18363-1:2015)
This part of ISO 18363 describes a procedure for the indirect determination of 3-MCPD esters (bound 3-MCPD) and possible free 3-MCPD after alkaline catalysed ester cleavage and derivatization with...
Animal and vegetable fats and oils – Determination of fatty-acid-bound chloropropanediols (MCPDs) and glycidol by GC/MS – Part 1: Method using fast alkaline transesterification and measurement for 3-MCPD and differential measurement for glycidol (ISO 18363-1:2015)
This part of ISO 18363 describes a procedure for the indirect determination of 3-MCPD esters (bound 3-MCPD) and possible free 3-MCPD after alkaline catalysed ester cleavage and derivatization with...
Advertisement