DS/EN 15609

LPG equipment and accessories – LPG propulsion systems for boats, yachts and other watercraft – Installation requirements

active, Most Current
Organization: DS
Publication Date: 20 December 2021
Status: active
Page Count: 46
ICS Code (Small craft): 47.080
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This document specifies the installation requirements for LPG propulsion systems on watercraft with hull lengths less than or equal to 24 m, as defined in EN ISO 8666 [11]. This document does not cover appliances with directly attached gas cylinders, such as portable self-contained camping stoves and portable gas lamps.

Document History

DS/EN 15609
December 20, 2021
LPG equipment and accessories – LPG propulsion systems for boats, yachts and other watercraft – Installation requirements
This document specifies the installation requirements for LPG propulsion systems on watercraft with hull lengths less than or equal to 24 m, as defined in EN ISO 8666 [11]. This document does not...
June 19, 2012
LPG equipment and accessories – LPG propulsion systems for boats, yachts and other craft
This European Standard specifies the requirements for LPG propulsion systems on craft with hull lengths less than or equal to 24 m, including those defined by Directive 94/25/EC. This European...
January 15, 2009
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft - Installation requirements
This European Standard specifies the requirements for the LPG propulsion systems on craft with hull lengths less than or equal to 24 meters, see Directive 94/25.
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft - Installation requirements
This European Standard specifies the requirements for the LPG propulsion systems on craft with hull lengths less than or equal to 24 meters, as defined by Directive 94/25/EEC. This European Standard...
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft - Installation requirements
This European Standard specifies the requirements for the LPG propulsion systems on craft with hull lengths less than or equal to 24 meters, see Directive 94/25.
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft
This European Standard specifies the requirements for the LPG propulsion systems on craft with hull lengths less than or equal to 24 m, including those defined by Directive 94/25/EEC. This European...
Advertisement