DSF/FPREN IEC 60335-2-102/PRA11

Household and similar electrical appliances – Safety – Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Solid fuel heaters): 97.100.30
ICS Code (Gas heaters): 97.100.20
ICS Code (Domestic safety): 13.120
scope:

This European Standard deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. This standard covers the electrical safety and some other safety aspects of these appliances. All safety aspects of these appliances, including those relevant to the noise emitted, are only covered when the appliance also complies with the relevant product standard for the fuel-burning appliance.

Document History

Household and similar electrical appliances – Safety – Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
;lt;span style="color:red";gt;NEW!;lt;/span;gt;IEC 60335-2-102:2017 is available as ;lt;a href="https://webstore.iec.ch/publication/62202";gt;IEC 60335-2-102:2017 RLV;lt;/a;gt; which contains the...
DSF/FPREN IEC 60335-2-102/PRA11
Household and similar electrical appliances – Safety – Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
This European Standard deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, their rated voltage being not more than 250 V for single-phase appliances and...
Advertisement