DSF/PREN ISO 13704

Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries (ISO/DIS 13704:2021)

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Processing equipment): 75.180.20
scope:

ISO 13704:2007 specifies the requirements and gives recommendations for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated component fittings for petroleum-refinery heaters. These procedures are appropriate for designing tubes for service in both corrosive and non-corrosive applications. These procedures have been developed specifically for the design of refinery and related process-fired heater tubes (direct-fired, heat-absorbing tubes within enclosures). ISO 13704:2007 does not give recommendations for tube retirement thickness; Annex A describes a technique for estimating the life remaining for a heater tube. The procedures given in ISO 13704:2007 are not intended to be used for the design of external piping.

Document History

November 23, 2022
Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries (ISO 13704:2022)
This document specifies the requirements for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated component fittings for petroleum,...
June 8, 2009
Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries
This International Standard specifies the requirements and gives recommendations for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated...
December 13, 2007
Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries
This International Standard specifies the requirements and gives recommendations for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated...
May 21, 2006
Petroleum, petrochemical and natural gas industries - Calculation of heater-tube thickness in petroleum refineries
A description is not available for this item.
DSF/PREN ISO 13704
Petroleum, petrochemical and natural gas industries – Calculation of heater-tube thickness in petroleum refineries (ISO/DIS 13704:2021)
ISO 13704:2007 specifies the requirements and gives recommendations for the procedures and design criteria used for calculating the required wall thickness of new tubes and associated component...
Advertisement