DSF/PREN ISO 12736-1

Petroleum and natural gas industries – Wet thermal insulation systems for pipelines and subsea equipment – Part 1: Validation of materials and insulation systems (ISO/DIS 12736-1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 68
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document defines the minimum requirements for validation of wet thermal insulation systems applied to pipelines and subsea equipment in the petroleum and natural gas industries. This document is applicable to wet thermal insulation systems submerged in seawater. This document is not applicable to: - maintenance works on existing installed wet thermal insulation systems; - qualification for anti-corrosion coating; - thermal insulation in the annulus of a steel pipe-in-pipe system.

Document History

October 18, 2023
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 1: Validation of materials and insulation systems (ISO 12736-1:2023)
This document defines the minimum requirements for validation of wet thermal insulation systems applied to pipelines and subsea equipment in the petroleum and natural gas industries. This document is...
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 1: Validation of materials and insulation systems (ISO/FDIS 12736-1:2023)
This document defines the minimum requirements for validation of wet thermal insulation systems applied to pipelines and subsea equipment in the petroleum and natural gas industries. This document is...
DSF/PREN ISO 12736-1
Petroleum and natural gas industries – Wet thermal insulation systems for pipelines and subsea equipment – Part 1: Validation of materials and insulation systems (ISO/DIS 12736-1:2021)
This document defines the minimum requirements for validation of wet thermal insulation systems applied to pipelines and subsea equipment in the petroleum and natural gas industries. This document is...
Advertisement