DSF/PREN ISO 16808

Metallic materials – Sheet and strip – Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO/FDIS 16808:2021)

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies a method for determination of the biaxial stress-strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence. In comparison with tensile test results, higher strain values can be achieved. NOTE - In this document, the term "biaxial stress-strain curve" is used for simplification. In principle, in the test the "biaxial true stress-true strain curve" is determined.

Document History

May 30, 2022
Metallic materials – Sheet and strip – Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO 16808:2022)
This document specifies a method for determination of the biaxial stress-strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence....
July 28, 2014
Metallic materials – Sheet and strip – Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems
This document specifies a method for determination of the biaxial stress strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence....
Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO/FDIS 16808:2014)
This document specifies a method for determination of the biaxial stress strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence....
DSF/PREN ISO 16808
Metallic materials – Sheet and strip – Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO/FDIS 16808:2021)
This document specifies a method for determination of the biaxial stress-strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence....
Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO/DIS 16808:2013)
This document specifies a method for determination of the biaxial stress strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence....
Advertisement