ANSI - Z80.37

Ophthalmics – Slit-Lamp Microscopes

active, Most Current
Organization: ANSI
Publication Date: 11 December 2017
Status: active
Page Count: 14
scope:

This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under magnification of the eye and its adnexa.

This American National Standard is not applicable to microscope accessories, e.g. photographic equipment and lasers.

This American National Standard takes precedence over ISO 15004-1 and ANSI Z80.36, if differences exist.

Document History

Z80.37
December 11, 2017
Ophthalmics – Slit-Lamp Microscopes
This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under...
December 11, 2017
Ophthalmics - Slit-Lamp Microscopes
This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under...

References

Advertisement