CSA - C22.2 NO. 291:19

Bare and covered ferrules

active, Most Current
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 50
ICS Code (Cable or rope drives and their components): 21.220.20
scope:

These requirements cover bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code, Part I, CSA C22.1.

These ferrules are intended to facilitate the connection of stranded wire on to devices, such as terminal blocks. Their purpose is to treat stripped wire and prevent turned back strands during installation. They are intended to be used to attach to one stranded copper conductor or two stranded copper conductors of the same size.

When intended for use with one conductor, these ferrules are suitable for use with 1/0 - 26 AWG, 50 - 0.14 mm2 , stranded copper conductors.

When intended for use with two conductors, these ferrules are suitable for use with (2) 6 - (2) 26 AWG, (2) 16 - (2) 0.25 mm2, stranded copper conductors.

These ferrules are intended to be terminated in wire connection devices rated for solid conductors.

Ferrules are not intended for use in IDC (insulation displacement connection) terminal blocks.

This standard does not apply to wire connectors such as pin adapters covered in CSA C22.2 No. 65 or UL 486A-486B.

In Canada, general requirements applicable to this Standard are provided in CAN/CSA-C22.2 No. 0.

Document History

C22.2 NO. 291:19
January 1, 2019
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code,...
January 1, 2019
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code,...
January 1, 2014
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code, CSA...
January 1, 2014
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for fiel wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code, CSA...
January 1, 2014
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for field wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code, CSA...
January 1, 2014
Bare and covered ferrules
These requirements cover bare and covered ferrules intended for fiel􀁇 wiring and factory wiring for use in accordance with the National Electrical Code, ANSI/NFPA-70 and Canadian Electrical Code,...

References

Advertisement