CEN - EN 3572

Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 March 2021
Status: active
Page Count: 16
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313.

The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium.

The hose is protected either by means of an anti-abrasive, anti-shock and anti-projection sleeve or by means of a fire resistant or fire proof sleeve in accordance with ISO 2685.

Document History

EN 3572
March 1, 2021
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313. The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium. The...

References

Advertisement