ASD-STAN - PREN 3480

Aerospace series Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Plates — 6 mm < a ≤ 50 mm — 500 MPa ≤ Rm ≤ 700 MPa

active, Most Current
Organization: ASD-STAN
Publication Date: 1 December 2021
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Steel X6CrNiTi18-10 (1.4541)

Air melted

Softened

Plates

6 mm < a ≤ 50 mm

500 MPa ≤ Rm ≤ 700 MPa

for aerospace applications.

W.nr: 1.4541.

ASD-STAN designation: FE-PA3601.

Document History

PREN 3480
December 1, 2021
Aerospace series Steel X6CrNiTi18-10 (1.4541) — Air melted — Softened — Plates — 6 mm < a ≤ 50 mm — 500 MPa ≤ Rm ≤ 700 MPa
This document specifies the requirements relating to: Steel X6CrNiTi18-10 (1.4541) Air melted Softened Plates 6 mm < a ≤ 50 mm 500 MPa ≤ Rm ≤ 700 MPa for aerospace applications. W.nr: 1.4541....
October 1, 2006
Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Plate 6 mm Less than or Equal to a Less than or Equal to 50 mm 500 MPa Less than or Equal to Rm Less than or Equal to 700 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 750 MPa Plate 6 Less Than a Less Than or Equal to 20 mm
A description is not available for this item.

References

Advertisement