ETSI - TS 102 165-1
CYBER; Methods and protocols; Part 1: Method and pro forma for Threat, Vulnerability, Risk Analysis (TVRA)
| Organization: | ETSI |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 65 |
scope:
The present document defines a method primarily for use by ETSI standards developers in undertaking an analysis of the threats, risks and vulnerabilities of an Information and Communications Technology (ICT) system.
NOTE: The method described has been tailored to apply to pre-production but can be applied to production devices with due attention given to possibility that the application of countermeasures may be unachievable for a re-design strategy.
The method described in the present document builds from the Common Criteria for security assurance and evaluation defined in ISO/IEC 15408 [i.27], [i.28], [i.29] and specifically targets the means to build a Threat Vulnerability and Risk Analysis (TVRA) to allow its reference by an ETSI specification developed using the guidelines given in ETSI EG 202 387 [i.1] and ETSI ES 202 382 [i.24]. The TVRA forms part of the documentation set for the Target Of Evaluation as specified in ETSI ES 202 382 [i.24] with its intended audience being a developer of standards based Protection Profiles.
The use of the method described in the present document for application outside the "Design for Assurance" paradigm described in ETSI EG 202 387 [i.1] is supported but some of the examples and stages of evaluation may not be appropriate.
Document History