DSF/ISO/DIS 23953-2

Refrigerated display cabinets – Part 2: Classification, requirements and test conditions

pending, Most Current
Organization: DS
Status: pending
Page Count: 119
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines, commercial beverage coolers covered by ISO 22044, ice cream freezers covered by ISO 22043. It is also not applicable to cabinets intended for storage or cabinets intended for use, for instance, in catering or non-retail refrigerated applications. The standard is not intended to specify storage temperature for foodstuff.

Document History

DSF/ISO/DIS 23953-2
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Advertisement