DS/EN ISO 12543-2
Glass in building – Laminated glass and laminated safety glass – Part 2: Laminated safety glass (ISO 12543-2:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 3 January 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This part of ISO 12543 specifies performance requirements for laminated safety glass as defined in ISO 12543-1. NOTE - It specifies the requirements necessary to demonstrate that the product complies with the standards. Any defects that are found in installed laminated safety glass are dealt with in part 6.
Document History
DS/EN ISO 12543-2
January 3, 2022
Glass in building – Laminated glass and laminated safety glass – Part 2: Laminated safety glass (ISO 12543-2:2021)
This part of ISO 12543 specifies performance requirements for laminated safety glass as defined in ISO 12543-1. NOTE – It specifies the requirements necessary to demonstrate that the product complies...
October 31, 2011
Glass in building – Laminated glass and laminated safety glass – Part 2: Laminated safety glass
This part of this European Standard describes performance requirements for laminated safety glass as defined in EN 12543-1.
December 1, 2004
Glass in building - Laminated glass and laminated safety glass - Part 2: Laminated safety glass
This Standard specifies performance requirements for laminated safety glass as defined in EN ISO 12543-1.
December 22, 1998
Glass in building - Laminated glass and laminated safety glass - Part 2: Laminated safety glass
This Standard specifies performance requirements for laminated safety glass as defined in EN ISO 12543-1.
Glass in building – Laminated glass and laminated safety glass – Part 2: Laminated safety glass (ISO/DIS 12543-2:2020)
This part of ISO 12543 specifies performance requirements for laminated safety glass as defined in ISO 12543-1. NOTE – It specifies the requirements necessary to demonstrate that the product complies...
Glass in building - Laminated glass and laminated safety glass - Part 2: Laminated safety glass (ISO/FDIS 12543-2:2011)
This part of ISO 12543 specifies performance requirements for laminated safety glass as defined in ISO 12543-1.
Glass in building - Laminated glass and laminated safety glass - Part 2: Laminated safety glass (ISO/DIS 12543-2:2008)
This Standard specifies performance requirements for laminated safety glass as defined in ISO 12543-1.