DS/ISO 2566-2
Steel – Conversion of elongation values – Part 2: Austenitic steels
| Organization: | DS |
| Publication Date: | 3 January 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths. Formula (1), on which conversions are based, is considered to be reliable when applied to austenitic stainless steels within the tensile strength range 450 to 750 N/mm2 and in the solution treated condition. These conversions are not applicable to: a) cold reduced steels; b) quenched and tempered steels; c) non-austenitic steels. These conversions are not applicable when the gauge length exceeds or where the width to thickness ratio of the test piece exceeds 20.
Document History