DSF/FPREN IEC 60794-1-404
Optical fibre cables – Part 1-404: Generic specification – Basic optical cable test procedures – Electrical test methods – Current-temperature test, Method H4
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This part of IEC 60794 applies to optical phase conductor (OPPC). An optical phase conductor is made of multiple metallic wires that are exposed to the environment without any insulating or protective sheath and contain optical fibres. This part defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current.
Document History
March 29, 2022
Optical fibre cables – Part 1-404: Generic specification – Basic optical cable test procedures – Electrical test methods – Current-temperature test, method H4
This part of IEC 60794 applies to optical phase conductor (OPPC). An optical phase conductor is made of multiple metallic wires that are exposed to the environment without any insulating or...
DSF/FPREN IEC 60794-1-404
Optical fibre cables – Part 1-404: Generic specification – Basic optical cable test procedures – Electrical test methods – Current-temperature test, Method H4
This part of IEC 60794 applies to optical phase conductor (OPPC). An optical phase conductor is made of multiple metallic wires that are exposed to the environment without any insulating or...
Optical fibre cables – Part 1-404: Generic specification – Basic optical cable test procedures – Electrical test methods – Current-temperature test, Method H4
This part of IEC 60794 applies to optical phase conductor (OPPC). An optical phase conductor is made of multiple metallic wires that are exposed to the environment without any insulating or...