DSF/ISO/DIS 10943

Ophthalmic instruments – Indirect ophthalmoscopes

pending, Most Current
Organization: DS
Status: pending
Page Count: 9
ICS Code (Ophthalmic equipment): 11.040.70
scope:

ISO 10943:2011 specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. ISO 10943:2011 is not applicable to condensing lenses used for indirect ophthalmoscopy or to accessories. ISO 10943:2011 is not applicable to table-mounted instruments such as Gullstrand ophthalmoscopes and their derivatives, nor to ophthalmoscopes primarily intended for image capture and/or processing such as those based on scanning laser techniques.

Document History

DSF/ISO/DIS 10943
Ophthalmic instruments – Indirect ophthalmoscopes
ISO 10943:2011 specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. ISO 10943:2011 is...
Advertisement