DS/ISO 24443

Cosmetics – Determination of sunscreen UVA photoprotection in vitro

active, Most Current
Organization: DS
Publication Date: 20 December 2021
Status: active
Page Count: 46
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This document specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance characteristics of UVA protection in a reproducible manner. In order to determine relevant UVA protection parameters, the method has been created to provide an UV spectral absorbance curve from which a number of calculations and evaluations can be undertaken. These include calculation of the Ultraviolet-A protection factor (UVA-PF) [correlating with in vivo UVA-PF from the persistent pigment darkening (PPD) testing procedure], critical wavelength and UVA absorbance proportionality. These computations are optional and relate to local sunscreen product labelling requirements. This method relies on the use of static in vivo SPF results for scaling the UV absorbance curve. This document is not applicable to powder products such as pressed powder and loose powder products.

Document History

DS/ISO 24443
December 20, 2021
Cosmetics – Determination of sunscreen UVA photoprotection in vitro
This document specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance characteristics of...
Advertisement