DS/EN 60204-11/AC

Safety of machinery – Electrical equipment of machines – Part 11: Requirements for HV equipment for voltages above 1 000 V a.c. or 1 500 V d.c. and not exceeding 36 kV

inactive, Most Current
Organization: DS
Publication Date: 19 December 2014
Status: inactive
Page Count: 3
ICS Code (Electrical engineering in general): 29.020
ICS Code (Safety of machinery): 13.110
scope:

This part of IEC 60204 applies to the electrical and electronic equipment and systems of machines, including a group of machines working together in a coordinated manner, but excluding higher level system aspects (i.e. communications between systems). This part of IEC 60204 is applicable to equipment, or parts of equipment, which operate with nominal supply voltages above 1000 V a.c. or 1500 V d.c. and not exceeding 36 kV a.c. or d.c. with nominal frequencies not exceeding 200 Hz. For higher voltages or frequencies, special requirements may be needed. In this standard, the term HV equipment also covers the LV equipment forming an integral part of the equipment operating at high voltage. The requirements in this standard primarily cover the parts operating at high voltage except where explicitly stated otherwise. Reference is made to IEC 60204-1 for those requirements which also apply to HV equipment.

Document History

DS/EN 60204-11/AC
December 19, 2014
Safety of machinery – Electrical equipment of machines – Part 11: Requirements for HV equipment for voltages above 1 000 V a.c. or 1 500 V d.c. and not exceeding 36 kV
This part of IEC 60204 applies to the electrical and electronic equipment and systems of machines, including a group of machines working together in a coordinated manner, but excluding higher level...
January 29, 2002
Safety of machinery – Electrical equipment of machines – Part 11: Requirements for HV equipment for voltages above 1 000 V a.c. or 1 500 V d.c. and not exceeding 36 kV
This part of IEC 60204 applies to the electrical and electronic equipment and systems of machines, including a group of machines working together in a coordinated manner, but excluding higher level...
Safety of machinery – Electrical equipment of machines – Part 11: Requirements for HV equipment for voltages above 1 000 V a.c. or 1 500 V d.c. and not exceeding 36 kV
IEC 60204 applies to the electrical and electronic equipment and systems of machines, including a group of machines working together in a coordinated manner, but excluding higher level system aspects...

References

Advertisement