NEN-EN 14067-5

Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 96
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Tunnel construction): 93.060
scope:

This document establishes requirements, test procedures, assessment methods and acceptance criteria for aerodynamics in tunnels and rolling stock in tunnels. Topics of aerodynamic pressures and loadings, aerodynamic resistance and micro-pressure waves are addressed.

Requirements for rolling stock with operating speeds equal to or above 200 km/h are provided for pressures generated in tunnel operation. Requirements for infrastructure with design speeds above 160 km/h or high blockage ratio or tunnels longer than 12 km are provided for pressures generated in tunnel operation. These requirements are not applicable to light rail and urban rail.

This document is applicable to all railway vehicles and infrastructure with track gauges from 1 435 mm to 1 668 mm inclusive.

Document History

January 1, 2022
Railway applications - Aerodynamics - Part 5: Requirements and assessment procedures for aerodynamics in tunnels
This document establishes aerodynamic requirements, test procedures, assessment methods and acceptance criteria for operating rolling stock in tunnels. Aerodynamic pressure variations, loads, micro...
NEN-EN 14067-5
October 1, 2018
Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels
This document establishes requirements, test procedures, assessment methods and acceptance criteria for aerodynamics in tunnels and rolling stock in tunnels. Topics of aerodynamic pressures and...
November 1, 2010
Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels
This European Standard applies to the aerodynamic loading caused by trains running in a tunnel.
June 1, 2010
Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels
A description is not available for this item.
August 1, 2006
Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels
This European Standard applies to the aerodynamic loading caused by trains running in a tunnel.
January 1, 2004
Railway applications - Aerodynamics - Part 5: Requirements and test procedures for aerodynamics in tunnels
This European Standard applies to the aerodynamic loading caused by trains running in a tunnel.

References

Advertisement