ISO - 13472-1
Acoustics — Measurement of sound absorption properties of road surfaces in situ — Part 1: Extended surface method
| Organization: | ISO |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This document describes a test method for measuring in situ the sound absorption coefficient of road surfaces as a function of frequency in the range from 250 Hz to 4 kHz.
Normal incidence is assumed. However, the test method can be applied at oblique incidence although with some limitations (see Annex F). The test method is intended for the following applications:
- determination of the sound absorption properties of road surfaces in actual use;
- comparison of sound absorption design specifications of road surfaces with actual performance data of the surface after completion of the construction work.
The complex reflection factor can also be determined by this method.
Document History