CEN - EN 16301

Natural stone test methods - Determination of sensitivity to accidental staining

active, Most Current
Organization: CEN
Publication Date: 1 March 2021
Status: active
Page Count: 18
ICS Code (Mineral materials and products): 91.100.15
ICS Code (Mining and quarrying): 73.020
scope:

This document specifies a method to assess the sensitivity of natural stones when exposed to accidental staining. It defines a procedure for the application of the stains as well as the cleaning and the assessment of the surface appearance after cleaning. It also covers the possibility to assess the efficiency of a chemical treatment.

Note that the method does not intend to present any de-staining technique.

Document History

EN 16301
March 1, 2021
Natural stone test methods - Determination of sensitivity to accidental staining
This document specifies a method to assess the sensitivity of natural stones when exposed to accidental staining. It defines a procedure for the application of the stains as well as the cleaning and...
March 1, 2013
Natural stone test methods - Determination of sensitivity to accidental staining
The European Standard specifies a method to assess the sensitivity of natural stones when exposed to accidental staining. It defines a procedure for the application of the stains, the cleaning and...

References

Advertisement