CEI - EN IEC 61300-2-10

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-10: Tests - Crush and load resistance

active, Most Current
Organization: CEI
Publication Date: 1 December 2021
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, when an evenly-distributed static load is applied to the top surface of a street cabinet or when a load is applied to a street cabinet's open door.

Document History

EN IEC 61300-2-10
December 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-10: Tests - Crush and load resistance
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres,...
May 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-10: Tests - Crush resistance
This part of IEC 61300 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement