CEI - 20-14;V3

Power cables, thermoplastic (PVC) insulated, with or without special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) - AC rated voltages U0/U 0,6/1 kV and 1,8/3 kV

active, Most Current
Organization: CEI
Publication Date: 1 December 2021
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20

Document History

20-14;V3
December 1, 2021
Power cables, thermoplastic (PVC) insulated, with or without special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) - AC rated voltages U0/U 0,6/1 kV and 1,8/3 kV
A description is not available for this item.
March 1, 2017
PVC insulated cables with rated voltages between 1 kV and 3 kV
A description is not available for this item.
August 1, 2015
PVC insulated cables with rated voltages between 1 kV and 3 kV
A description is not available for this item.
March 1, 2013
PVC insulated cables with rated voltages between 1 kV and 3 kV
A description is not available for this item.
April 1, 2009
PVC insulated cables with rated voltages between 1 kV and 3 kV
La presente variante modifica l’articolo 1.1.01 della Norma base.
September 1, 2004
PVC insulated cables with rated voltages between 1 kV and 3 kV
Il presente fascicolo contiene il riferimento all'uso della Tabella CEI UNEL 00712 per l'identificazione mediante contrassegno di un cavo rispondente a caratteristiche di non propagazione...
October 1, 2001
PVC insulated cables with rated voltages between 1 kV and 3 kV
Questa Variante contiene la modifica della Sezione 5 del capitolo II della Norma CEI 20-14.
June 1, 1997
PVC insulated cables with rated voltages between 1 kV and 3 kV
La presente Norma riguarda cavi isolati con materiale termoplastico a base di polivinilcloruro (PVC) della qualità specificata in 2.2.01 e rivestiti da una guaina di analogo materiale, specificata in...
May 1, 1992
Variante n. 2
January 1, 1986
Variante n. 1
January 1, 1984
Cavi isolati con polivinilcloruro di qualità R2 con grado d'isolamento superiore a 3 (per sistemi elettrici con tensione nominale da 1 a 20 kV)
Costituiscono una ristampa delle Norme CEI 20-14, ediz. 1965, incorporando nel testo le 5 Varianti apportate dal 1965 a tutt'oggi. Esse riguardano cavi isolati con materiale termoplastico a base di...
Advertisement