ETSI - TS 126 443
Universal Mobile Telecommunications System (UMTS); LTE; Codec for Enhanced Voice Services (EVS); ANSI C code (floating-point)
| Organization: | ETSI |
| Publication Date: | 1 January 2022 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The present document contains an electronic copy of the ANSI C floating-point code for the Enhanced Voice Services (EVS) Codec. This ANSI C code is the unique alternative reference specification besides the ANSI-C fixed-point code for the EVS Codec (3GPP TS 26.442) for a standard compliant implementation of the EVS Codec (3GPP TS 26.445), Voice Activity Detection (VAD) (3GPP TS 26.451), Comfort Noise Generation (CNG) (3GPP TS 26.449), Discontinuous Transmission (DTX) (3GPP TS 26.450), Packet Loss Concealment (PLC) of Lost Packets (3GPP TS 26.447), Jitter Buffer Management (JBM) (3GPP TS 26.448), and AMR-WB Interoperable Function (3GPP TS 26.446).
The bit-exact fixed-point ANSI-C code in 3GPP TS 26.442 or alternatively in 3GPP TS 26.452 remain the preferred implementation for all applications, but the floating-point codec may be used instead of the fixed-point codec when the implementation platform is better suited for a floating-point implementation.
Requirements for any implementation of the EVS codec to be standard compliant are specified in 3GPP TS 26.444 (Test sequences).
Document History