DSF/PREN IEC 60071-11

Insulation co-ordination – Part 11:Definitions, principles and rules for HVDC system

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Insulation systems): 29.080.30
scope:

This standard applies to High-voltage direct current (HVDC) systems. It specifies the principles on the procedures for the determination of the specified withstand voltages, creepage distance and air clearances for the equipment and the installations of these systems. This standard gives the insulation co-ordination principles related to line commutated converter (LCC) and voltage sourced converters (VSC) HVDC systems. The main principles of this standard also apply to other special converter configurations of LCC, such as the capacitor commutated converter (CCC) as well as the controlled series compensated converter (CSCC) etc. This standard applies to insulation co-ordination of equipment connected between the converter AC bus (including the AC harmonic filters, the converter transformer, the circuit breakers) and the DC line side. The line and cable terminations in so far as they influence the insulation co-ordination of converter station equipment are also covered. This standard applies only for HVDC applications in power systems and not for industrial conversion equipment. Principles and guidance given are for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.

Document History

December 22, 2022
Insulation co-ordination – Part 11: Definitions, principles and rules for HVDC system
IEC 60071-11:2022 applies to high-voltage direct current (HVDC) systems. It specifies the principles on the procedures for the determination of the specified withstand voltages, creepage distance and...
Insulation co-ordination – Part 11:Definitions, principles and rules for HVDC system
This standard applies to High-voltage direct current (HVDC) systems. It specifies the principles on the procedures for the determination of the specified withstand voltages, creepage distance and air...
DSF/PREN IEC 60071-11
Insulation co-ordination – Part 11:Definitions, principles and rules for HVDC system
This standard applies to High-voltage direct current (HVDC) systems. It specifies the principles on the procedures for the determination of the specified withstand voltages, creepage distance and air...

References

Advertisement