DS/EN 16803-2

Space – Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) – Part 2: Assessment of basic performances of GNSS-based positioning terminals

active, Most Current
Organization: DS
Publication Date: 11 January 2022
Status: active
Page Count: 89
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

Like the other ENs of the whole series, this EN deals with the use of GNSS-based positioning terminals (GBPT) in road Intelligent Transport Systems (ITS). GNSS-based positioning means that the system providing position data, more precisely Position, Velocity and Time (PVT) data, comprises at least a GNSS receiver and, potentially, for performance improvement, other additional sensor data or sources of information that can be hybridized with GNSS data. This new EN proposes testing procedures, based on the replay of data recorded during field tests, to assess the basic performances of any GBPT for a given use case described by an operational scenario. These tests address the basic performance features Availability, Continuity, Accuracy and Integrity of the PVT information, but also the Time-To-First-Fix (TTFF) performance feature, as they are described in EN 16803-1, considering that there is no particular security attack affecting the SIS during the operation. This EN does not cover the assessment tests of the timing performances other than TTFF, which do not need field data and can preferably be executed in the lab with current instruments. "Record and Replay" (R&R) tests consist in replaying in a laboratory environment GNSS SIS data, and potentially additional sensor data, recorded in specific operational conditions thanks to a specific test vehicle. The dataset comprising GNSS SIS data and potential sensor data resulting from these field tests, together with the corresponding metadata description file, is called a "test scenario". A dataset is composed of several data files. This EN 16803-3 addresses the "Replay" part of the test scenario data set. It does not address the "Record" part, although it describes as informative information the whole R&R process. This "Record" part will be covered by EN 16803-4 under preparation. Although the EN 16803 series concerns the GNSS-based positioning terminals and not only the GNSS receivers, the present release of thi ...

Document History

DS/EN 16803-2
January 11, 2022
Space – Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) – Part 2: Assessment of basic performances of GNSS-based positioning terminals
Like the other ENs of the whole series, this EN deals with the use of GNSS-based positioning terminals (GBPT) in road Intelligent Transport Systems (ITS). GNSS-based positioning means that the system...
Advertisement