DS/EN IEC 61557-12/A1

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)

active
Organization: DS
Publication Date: 10 January 2022
Status: active
Page Count: 32
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally other external signals. These requirements also defin the performance of PMD in single- and three-phace AC or DC systems having rated voltages up to 1000 V AC or up to 1500 V DC. These devices are fixed or portable. They are intended to be used indoors and/or outdoors. Power metering and monitoring devices (PMD), as defined in this document, give additional safety information, which aids the verification of the installation and enhances the performance of the distribution systems. Additionally, this document specifies requirements for measurement functions dedicated to metering and monitoring of electrical parameters called power metering and monitoring function (PMF) which can be embedded in equipment (EMPF) that is not classified as PMD and for which the main function is not power metering and monitoring. Requirements for power metering and monitoring function (PMF) and additional requirements for equipments embedding power metering and monitoring function (EPMF) are described in Annex H. The power metering and monitoring devices (PMD) for electrical parameters described in this document are used for general industrial and commercial applications. This document does not address functional safety and cyber security aspects. This document is not applicable to: - electricity metering equipment that complies with IEC 62053-21, IEC 62053-22, IEC 62053-23 and IEC 62053-24. Nevertheless, uncertainties defined in this document for active and reactive energy measurement are derived from those defined in IEC 62053 (all parts); - the measurement and monitoring of electrical parameters defined in IEC 61557-2 to IEC 61557-9 and IEC 61557-13 or in IEC 62020; - power quality instrument (PQI) according IEC 62586 (all parts); - devices covered by IEC 60051 (all parts) ...

Document History

October 13, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
October 12, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
January 10, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
DS/EN IEC 61557-12/A1
January 10, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for power metering and monitoring devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for Power Metering and monitoring Devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 12: Power metering and monitoring devices (PMD)
This part of IEC 61557 specifies requirements for Power Metering and monitoring Devices (PMD) that measure and monitor the electrical quantities within electrical distribution systems, and optionally...
Advertisement