CSA - CAN/CSA-C22.2 NO. 62841-3-13:18

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-13: Particular requirements for transportable drills

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 35
ICS Code (Electrochemical machines): 25.120.40
scope:

This part of IEC 62841 applies to transportable drills, with manually fed axial movement of the spindle, having a maximum chuck capacity of 13 mm.

NOTE 101 Transportable drills are also known as bench drills or drill presses.

This part of IEC 62841 does not apply to stationary drilling machines.

This part of IEC 62841 does not apply to radial arm drills.

This part of IEC 62841 does not apply to magnetic drill stands and drill motors.

NOTE 102 Magnetic drill stands and drill motors will be covered by a future part of IEC 62841-3.

NOTE 103 In Europe (EN 62841-3-13), the following conditions apply:

Radial arm drills and stationary drilling machines are covered by EN 12717.

Document History

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-13: Particular requirements for transportable drills
This International Standard deals with the safety of electric motor-operated or magnetically driven: – HAND-HELD TOOLS (IEC 62841-2); – TRANSPORTABLE TOOLS (IEC 62841-3); – LAWN AND GARDEN...
CAN/CSA-C22.2 NO. 62841-3-13:18
January 1, 2018
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-13: Particular requirements for transportable drills
This part of IEC 62841 applies to transportable drills, with manually fed axial movement of the spindle, having a maximum chuck capacity of 13 mm. NOTE 101 Transportable drills are also known as...

References

Advertisement