AIA/NAS - NAS672

Plating, High Strength Steels, Cadmium

inactive
Organization: AIA/NAS
Publication Date: 25 June 1991
Status: inactive
Page Count: 3
scope:

This specification outlines the procedures to be followed in the cadmium plating of fasteners and fittings fabricated of non-corrosion resistant steel in the heat treat ranges of 180,000 to 220,000 psi, and is designed to produce parts in which hydrogen embrittleroent is minimized.

This specification shall be applicable only on drawings and/or specifications wherein it is so noted.

Document History

October 31, 2016
PLATING, HIGH STRENGTH STEELS, CADMIUM
A description is not available for this item.
February 29, 2012
PLATING, HIGH STRENGTH STEELS, CADMIUM
This specification outlines the procedures to be followed in the cadmium plating of fasteners and fittings fabricated of non-corrosion resistant steel in the heat treat ranges of 180 ksi and higher,...
December 5, 1996
Plating, High Strength Steels, Cadmium
A description is not available for this item.
NAS672
June 25, 1991
Plating, High Strength Steels, Cadmium
This specification outlines the procedures to be followed in the cadmium plating of fasteners and fittings fabricated of non-corrosion resistant steel in the heat treat ranges of 180,000 to 220,000...
Advertisement