ISO - 4761

Non-destructive testing of welds — Phased array ultrasonic testing (UT-PA) for thin-walled steel components — Acceptance levels

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 14
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from 3,2 mm to 8 mm which correspond to the quality levels of ISO 5817.

These acceptance levels are applicable to indications detected according to ISO 20601.

Document History

4761
January 1, 2022
Non-destructive testing of welds — Phased array ultrasonic testing (UT-PA) for thin-walled steel components — Acceptance levels
This document specifies acceptance levels for the phased array ultrasonic testing technique (UT-PA) of full-penetration welds in low-alloy and/or fine-grained steels in the wall thickness range from...

References

Advertisement