CEI - EN 61000-3-3/A1
Electromagnetic compatibility (EMC) Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current ≤ 16 A per phase and not subject to conditional connection
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Emission): | 33.100.10 |
Document History
EN 61000-3-3/A1
July 1, 2014
Electromagnetic compatibility (EMC) Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current ≤ 16 A per phase and not subject to conditional connection
A description is not available for this item.
July 1, 2014
Electromagnetic compatibility (EMC) Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current ≤ 16 A per phase and not subject to conditional connection
This part of IEC 61000 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system.
It specifies limits of voltage changes which may be produced...
March 1, 2014
Electromagnetic compatibility (EMC) Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per phase and not subject to conditional connection
This part of IEC 61000 is concerned with the limitation of voltage fluctuations and flicker impressed on the public low-voltage system.
It specifies limits of voltage changes which may be produced...
September 1, 2009
Electromagnetic compatibility (EMC) Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current <= 16 A per phase and not subject to conditional connection
La presente Norma è la parte della serie di norme CEI EN 61000 che riguarda la limitazione delle fluttuazioni di tensione e del flicker introdotti sui sistemi pubblici di alimentazione in bassa...
March 1, 2006
Electromagnetic compatibility (EMC) - Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current 16 A per phase and not subject to conditional connection
La presente Variante comprende una Modifica e un Foglio Interpretativo alla Norma CEI EN 61000-3-3.
La Modifica riguarda le condizioni di prova per le asciugatrici a tamburo (Articolo A. 4 della...
May 1, 2002
Electromagnetic compatibility (EMC) - Part 3-3: Limits - Limitation of voltage changes, voltage fluctuations and flicker in public low-voltage supply systems, for equipment with rated current ≤16 A per phase and not subject to conditional connection
Questa Variante alla CEI EN 61000-3-3 introduce importanti modifiche e aggiornamenti al campo di applicazione, alle definizioni, ai limiti, alle procedure di prova e alle Appendici A e B che...
June 1, 1997
Electromagnetic compatibility (EMC) - Part 3: Limits - Section 3: Limitation of voltage fluctuations and flicker in low-voltage supply systems for equipment with rated current ≤ 16 A
La presente Norma riguarda la limitazione delle fluttuazioni di tensione e del flicker presenti nei sistemi pubblici di alimentazione in bassa tensione. Definisce i limiti di variazioni di tensione...
October 1, 1995
Compatibilità elettromagnetica (EMC) - Parte 3: Limiti. - Sezione 3: Limitazione delle fluttuazioni di tensione e del flicker in sistemi di alimentazione in bassa tensione per apparecchiature con corrente nominale <= 16 A
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61000-3-3, identica alla Pubblicazione IEC 1000-3-3 (1994). Riguarda la limitazione delle fluttuazioni di tensione e del...
November 1, 1993
Compatibilità elettromagnetica. - Parte 2: Ambiente. - Sezione 2: Livelli di compatibilità per i disturbi condotti in bassa frequenza e la trasmissione di segnali sulle reti pubbliche di alimentazione a bassa tensione
Versione italiana della Norma Europea CENELEC ENV 61000-2-2, equivalente alla Pubblicazione IEC 1000-2-2 (1990), la Norma tratta dei disturbi condotti nella gamma di frequenze fino a 10 kHz, con una...