DSF/PREN IEC 62321-11

Determination of certain substances in electrotechnical products – Part 11: Tris (2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)

pending, Most Current
Organization: DS
Status: pending
Page Count: 39
ICS Code (Environment and environmental protection in general): 13.020.01
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of IEC 62321 specifies two different techniques for the determination of TCEP tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method; both of which are suitable for quantitative analysis. These two techniques have been evaluated for use with polyurethane, Polyvinyl chloride and polyethylene materials containing TCEP between 200 mg/kg to 2 000 mg/kg. Use of the methods escribed in International Standard for other polymers and concentration ranges has not been specifically evaluated. These test methods do not apply to plastics materials having a processing temperature higher than 230 ℃. NOTE - TCEP starts thermal decomposition at approximately 230 ℃. Polymer types which have a processing temperature into shapes of plastics (e.g. pellets, moulded parts, or sheets etc.) not exceeding the decomposition temperature can contain TCEP. Py-TD-GC-MS is another technique, suitable for the screening of TCEP in plastics (See Annex A).

Document History

DSF/PREN IEC 62321-11
Determination of certain substances in electrotechnical products – Part 11: Tris (2-chloroethyl) phosphate (TCEP) in plastics by gas chromatography-mass spectrometry (GC-MS) and liquid chromatography-mass spectrometry (LC-MS)
This part of IEC 62321 specifies two different techniques for the determination of TCEP tris(2-chloroethyl) phosphate (TCEP) in plastics, the GC-MS or LC-MS method; both of which are suitable for...
Advertisement