DS/ISO/IEC 38503

Information technology – Governance of IT – Assessment of the governance of IT

active, Most Current
Organization: DS
Publication Date: 17 January 2022
Status: active
Page Count: 34
ICS Code (Information technology (IT) in general): 35.020
scope:

This document provides guidance on the assessment of governance of information technology (IT) based on the principles, definitions and model for the governance of IT outlined in ISO/IEC 38500 and ISO/IEC TR 38502 and the implementation considerations outlined in ISO/IEC TS 38501. This document includes approaches for conducting the assessment, the criteria against which the assessment can be made, guidance on the evidence that can be used for the assessment, as well as a method for determining the maturity of the organization's governance of IT. This document is applicable to organizations of all sizes, regardless of the extent of their use of IT.

Document History

DS/ISO/IEC 38503
January 17, 2022
Information technology – Governance of IT – Assessment of the governance of IT
This document provides guidance on the assessment of governance of information technology (IT) based on the principles, definitions and model for the governance of IT outlined in ISO/IEC 38500 and...
Advertisement