DSF/EN ISO 8362-2/PRA1

Injection containers and accessories – Part 2: Closures for injection vials – Amendment 1 (ISO 8362-2:2015/DAM 1:2022)

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8362 are intended for single use only. NOTE - The potency, purity, stability and safety of a medicinal product during its manufacture and storage can strongly be affected by the nature and performance of the primary packaging.

Document History

September 28, 2022
Injection containers and accessories – Part 2: Closures for injection vials – Amendment 1 (ISO 8362-2:2015/Amd 1:2022)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
November 17, 2015
Injection containers and accessories - Part 2: Closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
September 27, 2010
Injection containers and accessories - Part 2: Closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
Injection containers and accessories - Part 2: Closures for injection vials (ISO/FDIS 8362-2:2015)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
Injection containers and accessories - Part 2: Closures for injection (ISO/DIS 8362-2:2014)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
DSF/EN ISO 8362-2/PRA1
Injection containers and accessories – Part 2: Closures for injection vials – Amendment 1 (ISO 8362-2:2015/DAM 1:2022)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
Injection containers and accessories - Part 2: Closures for injection vials (ISO 8362-2:2008)
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
Advertisement